HellermannTyton Cable Supports and Fasteners SNP1010C2

Description
"Cable Clamp, Hose White 0.569"" ~ 0.650"" (14.45mm ~ 16.51mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose White 0.569"" ~ 0.650"" (14.45mm ~ 16.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1344-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1344-ND
Cable Supports and Fasteners 1436-1344-ND
"Cable Clamp, Hose White 0.569"" ~ 0.650"" (14.45mm ~ 16.51mm)"

"Cable Clamp, Hose White 0.569"" ~ 0.650"" (14.45mm ~ 16.51mm)"

Buy Now Datasheet
Snapper Hose Clamp, Polyacetal, White, 16.54Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3016 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyacetal, White, 16.54Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3016
Snapper Hose Clamp, Polyacetal, White, 16.54Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3016
SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 16.54MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:16.54mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 16.54MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:16.54mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1344-ND 75Y3016
Product Name Cable Supports and Fasteners Snapper Hose Clamp, Polyacetal, White, 16.54Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Material Polyacetal (POM)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Half Cable Clamp - 8154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers