HellermannTyton Cable Supports and Fasteners SNP1.25GHS0M4

Description
"Cable Clamp, Hose Black 0.275"" ~ 0.297"" (6.99mm ~ 7.54mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose Black 0.275"" ~ 0.297"" (6.99mm ~ 7.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1135-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1135-ND
Cable Supports and Fasteners 1436-1135-ND
"Cable Clamp, Hose Black 0.275"" ~ 0.297"" (6.99mm ~ 7.54mm)"

"Cable Clamp, Hose Black 0.275"" ~ 0.297"" (6.99mm ~ 7.54mm)"

Buy Now Datasheet
HellermannTyton SNP1.25GHS0M4 Snapper Hose & Cable Clamp, 0.28
Chanhassen, MN, United States
HellermannTyton SNP1.25GHS0M4 Snapper Hose & Cable Clamp, 0.28" - 0.30", Black
28501-1.25
HellermannTyton SNP1.25GHS0M4 Snapper Hose & Cable Clamp, 0.28" - 0.30", Black 28501-1.25
HellermannTyton SNP1.25GHS0M4 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 8 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL94 HB Operating Temperature: -40°F (-40°C) to to 221°F (105°C) Size Min. Dia.: 0.28" Size Max. Dia.: 0.30"
  • HellermannTyton SNP1.25GHS0M4 Snapper Hose & Cable Clamp
  • Category: Hose Clamps
  • Manufacturer: HellermannTyton
  • Glass-filled black nylon can withstand high temperatures
  • Adjustable; allows application after the hose is connected
  • Quick, ratchet closure provides specific take-up; eliminates excessive tightening
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • Secure hoses
  • Number of teeth: 8
  • Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%)
  • Flammability: UL94 HB
  • Operating Temperature: -40°F (-40°C) to to 221°F (105°C)
  • Size Min. Dia.: 0.28"
  • Size Max. Dia.: 0.30"
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Wire and Cable Clips Cable Clamps
Product Number 1436-1135-ND 28501-1.25
Product Name Cable Supports and Fasteners HellermannTyton SNP1.25GHS0M4 Snapper Hose & Cable Clamp, 0.28" - 0.30", Black
Material

Nylon - Glass Filled

Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 819832 - RS Components, Ltd.
Specs
Type Twist lock clip
Diameter 0.276 inch (7 mm)
Material Nylon 66
View Details