HellermannTyton Cable Ties and Zip Ties RTT750HR.NX900

Description
"Lashing, Releasable Yellow 8.27"" (210.00mm) 0.512"" (13.00mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Lashing, Releasable Yellow 8.27"" (210.00mm) 0.512"" (13.00mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1570-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1570-ND
Cable Ties and Zip Ties 1436-1570-ND
"Lashing, Releasable Yellow 8.27"" (210.00mm) 0.512"" (13.00mm) 200 lbs (90.72 kg)"

"Lashing, Releasable Yellow 8.27"" (210.00mm) 0.512"" (13.00mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Tie, 752Mm, Pa6.6, 200Lb, Red/yel; Cable Tie Material Hellermanntyton - 75Y2903 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 752Mm, Pa6.6, 200Lb, Red/yel; Cable Tie Material Hellermanntyton
75Y2903
Cable Tie, 752Mm, Pa6.6, 200Lb, Red/yel; Cable Tie Material Hellermanntyton 75Y2903
CABLE TIE, 752MM, PA6.6, 200LB, RED/YEL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:752mm; Cable Tie Width:13mm; Cable Bundle Diameter Max:210mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

CABLE TIE, 752MM, PA6.6, 200LB, RED/YEL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:752mm; Cable Tie Width:13mm; Cable Bundle Diameter Max:210mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1570-ND 75Y2903
Product Name Cable Ties and Zip Ties Cable Tie, 752Mm, Pa6.6, 200Lb, Red/yel; Cable Tie Material Hellermanntyton
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-268 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details