HellermannTyton Cable Ties and Zip Ties RT250L9X2

Description
"Standard, Releasable Natural 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1272-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1272-ND
Cable Ties and Zip Ties 1436-1272-ND
"Standard, Releasable Natural 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

"Standard, Releasable Natural 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 880Mm, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton - 75Y2910 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 880Mm, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton
75Y2910
Cable Tie, 880Mm, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton 75Y2910
CABLE TIE, 880MM, PA6.6, 250LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:880mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

CABLE TIE, 880MM, PA6.6, 250LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:880mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1272-ND 75Y2910
Product Name Cable Ties and Zip Ties Cable Tie, 880Mm, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160995-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 16.93 inch (430 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details