HellermannTyton Conn, Rj45, Jack, 8P8C, Idc, Off Wht; Lan Category Hellermanntyton RJ45FC6B-FW

Description
CONN, RJ45, JACK, 8P8C, IDC, OFF WHT; LAN Category:Cat6; Product Range:-; Connector Type:RJ45; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions
Datasheet
Description
CONN, RJ45, JACK, 8P8C, IDC, OFF WHT; LAN Category:Cat6; Product Range:-; Connector Type:RJ45; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rj45, Jack, 8P8C, Idc, Off Wht; Lan Category Hellermanntyton - 75Y2871 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Jack, 8P8C, Idc, Off Wht; Lan Category Hellermanntyton
75Y2871
Conn, Rj45, Jack, 8P8C, Idc, Off Wht; Lan Category Hellermanntyton 75Y2871
CONN, RJ45, JACK, 8P8C, IDC, OFF WHT; LAN Category:Cat6; Product Range:-; Connector Type:RJ45; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions

CONN, RJ45, JACK, 8P8C, IDC, OFF WHT; LAN Category:Cat6; Product Range:-; Connector Type:RJ45; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y2871
Product Name Conn, Rj45, Jack, 8P8C, Idc, Off Wht; Lan Category Hellermanntyton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug socket - NECA-S1G9-P9-MP5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Mini Receptacle - 888N-M3AFA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details