HellermannTyton Conn, Rj45, Jack, 8P8C, Idc, Off Wht; Modular Connector Type Hellermanntyton RJ45FC6-FW

Description
CONN, RJ45, JACK, 8P8C, IDC, OFF WHT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack RoHS Compliant: No
Datasheet
Description
CONN, RJ45, JACK, 8P8C, IDC, OFF WHT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rj45, Jack, 8P8C, Idc, Off Wht; Modular Connector Type Hellermanntyton - 75Y2869 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Jack, 8P8C, Idc, Off Wht; Modular Connector Type Hellermanntyton
75Y2869
Conn, Rj45, Jack, 8P8C, Idc, Off Wht; Modular Connector Type Hellermanntyton 75Y2869
CONN, RJ45, JACK, 8P8C, IDC, OFF WHT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack RoHS Compliant: No

CONN, RJ45, JACK, 8P8C, IDC, OFF WHT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y2869
Product Name Conn, Rj45, Jack, 8P8C, Idc, Off Wht; Modular Connector Type Hellermanntyton
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers