HellermannTyton Modular Connector Type Hellermanntyton RJ45FC5EBLK

Description
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector Orientation:Vertical ; LEDs:Without LED
Description
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector Orientation:Vertical ; LEDs:Without LED

Suppliers

Company
Product
Description
Supplier Links
Modular Connector Type Hellermanntyton - 95K7108 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector Type Hellermanntyton
95K7108
Modular Connector Type Hellermanntyton 95K7108
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector Orientation:Vertical ; LEDs:Without LED

Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector Orientation:Vertical; LEDs:Without LED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95K7108
Product Name Modular Connector Type Hellermanntyton
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products