HellermannTyton Keystone Inserts RJ45FC5E-GRN

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Green
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - RJ45FC5E-GRN-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
RJ45FC5E-GRN-ND
Keystone Inserts RJ45FC5E-GRN-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Green

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Green

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, Idc, Grn; Lan Category Hellermanntyton - 75Y2862 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Idc, Grn; Lan Category Hellermanntyton
75Y2862
Connector, Rj45, Jack, 8P8C, Idc, Grn; Lan Category Hellermanntyton 75Y2862
CONNECTOR, RJ45, JACK, 8P8C, IDC, GRN; LAN Category:Cat5e; Product Range:-; Connector Type:RJ45; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions

CONNECTOR, RJ45, JACK, 8P8C, IDC, GRN; LAN Category:Cat5e; Product Range:-; Connector Type:RJ45; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJ45FC5E-GRN-ND 75Y2862
Product Name Keystone Inserts Connector, Rj45, Jack, 8P8C, Idc, Grn; Lan Category Hellermanntyton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details