All items incorporate a large self adhesive area.
Easy application on clean smooth surfaces. Circular design ideal for cable or pipe. Material - nylon 6.6 natural
Cable Clip/Clamp Style = Fixing Clip
Maximum Bundle Diameter = 6mm
Affixing Method = Self Adhesive
Material = Nylon 66
Colour = Natural
Length = 19mm
Width = 19 mm
Depth = 9mm
RS Components, Ltd. | |
---|---|
Product Category | Wire and Cable Clips |
Product Number | 1903398 |
Type | Fixing Clip |