HellermannTyton Heatshrink, End Cap, 3Mm; Boot Configuration Hellermanntyton PEC-3/1-PEX-BK-L1

Description
HEATSHRINK, END CAP, 3MM; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1"; Total Length - Metric:25mm; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, END CAP, 3MM; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1"; Total Length - Metric:25mm; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, End Cap, 3Mm; Boot Configuration Hellermanntyton - 83T3013 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, End Cap, 3Mm; Boot Configuration Hellermanntyton
83T3013
Heatshrink, End Cap, 3Mm; Boot Configuration Hellermanntyton 83T3013
HEATSHRINK, END CAP, 3MM; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1"; Total Length - Metric:25mm; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, END CAP, 3MM; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1"; Total Length - Metric:25mm; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 83T3013
Product Name Heatshrink, End Cap, 3Mm; Boot Configuration Hellermanntyton
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details