HellermannTyton Modular/Ethernet Cables (RJ45, RJ11) PC6BLU7S

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m)
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - PC6BLU7S-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
PC6BLU7S-ND
Modular/Ethernet Cables (RJ45, RJ11) PC6BLU7S-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m)

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m)

Buy Now Datasheet
Cord, Patch; 7 ft.; Cat 6; Booted; Blue - 70163285 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 7 ft.; Cat 6; Booted; Blue
70163285
Cord, Patch; 7 ft.; Cat 6; Booted; Blue 70163285
HellermanTyton line of Category 6 shielded patch cords feature foil shielding to ensure signal integrity and a strain relief boot that helps prevent tangling and excessive bending while reducing stress on the cable.

HellermanTyton line of Category 6 shielded patch cords feature foil shielding to ensure signal integrity and a strain relief boot that helps prevent tangling and excessive bending while reducing stress on the cable.

Supplier's Site
Cable Assemblies - Modular Cables - PC6BLU7S - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
PC6BLU7S
Cable Assemblies - Modular Cables PC6BLU7S
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PC6BLU7S-ND 70163285 PC6BLU7S
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cord, Patch; 7 ft.; Cat 6; Booted; Blue Cable Assemblies - Modular Cables
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details