HellermannTyton P Clip, Black, 15.8Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton NX8

Description
P CLIP, BLACK, 15.8MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.6mm; Height:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
P CLIP, BLACK, 15.8MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.6mm; Height:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P Clip, Black, 15.8Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 72C1309 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Black, 15.8Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
72C1309
P Clip, Black, 15.8Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 72C1309
P CLIP, BLACK, 15.8MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.6mm; Height:-; Product Range:-; RoHS Compliant: Yes

P CLIP, BLACK, 15.8MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.6mm; Height:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 72C1309
Product Name P Clip, Black, 15.8Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers