HellermannTyton Cable Glands NGM25-GY

Description
HellermannTyton NGM25-GY Cable Gland
Request a Quote Datasheet
Description
HellermannTyton NGM25-GY Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8188155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8188155
Cable Glands 8188155
HellermannTyton NGM25-GY Cable Gland

HellermannTyton NGM25-GY Cable Gland

Supplier's Site
Cable Gland, Nylon 6.6, 13Mm-18Mm, Gry; Thread Size Imperial Hellermanntyton - 70Y5825 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 13Mm-18Mm, Gry; Thread Size Imperial Hellermanntyton
70Y5825
Cable Gland, Nylon 6.6, 13Mm-18Mm, Gry; Thread Size Imperial Hellermanntyton 70Y5825
CABLE GLAND, NYLON 6.6, 13MM-18MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Light Grey; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 13MM-18MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Light Grey; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 8188155 70Y5825
Product Name Cable Glands Cable Gland, Nylon 6.6, 13Mm-18Mm, Gry; Thread Size Imperial Hellermanntyton
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
ALTH Cable Glands - 5308536 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details