HellermannTyton Cable Gland, Nylon 6.6, 6Mm-12Mm, Wht; Thread Size Imperial Hellermanntyton NGM20S-WH

Description
CABLE GLAND, NYLON 6.6, 6MM-12MM, WHT; Thread Size - Imperial:-; Thread Size - Metric:M20S; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON 6.6, 6MM-12MM, WHT; Thread Size - Imperial:-; Thread Size - Metric:M20S; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon 6.6, 6Mm-12Mm, Wht; Thread Size Imperial Hellermanntyton - 70Y5822 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 6Mm-12Mm, Wht; Thread Size Imperial Hellermanntyton
70Y5822
Cable Gland, Nylon 6.6, 6Mm-12Mm, Wht; Thread Size Imperial Hellermanntyton 70Y5822
CABLE GLAND, NYLON 6.6, 6MM-12MM, WHT; Thread Size - Imperial:-; Thread Size - Metric:M20S; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 6MM-12MM, WHT; Thread Size - Imperial:-; Thread Size - Metric:M20S; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 70Y5822
Product Name Cable Gland, Nylon 6.6, 6Mm-12Mm, Wht; Thread Size Imperial Hellermanntyton
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Cable Glands - 4220864 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details