HellermannTyton Cable Glands NGM20-DGY

Description
HellermannTyton NGM20-DGY Cable Gland
Request a Quote Datasheet
Description
HellermannTyton NGM20-DGY Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8829953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8829953
Cable Glands 8829953
HellermannTyton NGM20-DGY Cable Gland

HellermannTyton NGM20-DGY Cable Gland

Supplier's Site
Cable Gland, Nylon 6.6, 10Mm-14Mm, Gry; Thread Size Imperial Hellermanntyton - 70Y5814 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 10Mm-14Mm, Gry; Thread Size Imperial Hellermanntyton
70Y5814
Cable Gland, Nylon 6.6, 10Mm-14Mm, Gry; Thread Size Imperial Hellermanntyton 70Y5814
CABLE GLAND, NYLON 6.6, 10MM-14MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Dark Grey; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 10MM-14MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Dark Grey; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 8829953 70Y5814
Product Name Cable Glands Cable Gland, Nylon 6.6, 10Mm-14Mm, Gry; Thread Size Imperial Hellermanntyton
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4308093 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details