HellermannTyton Cable Glands NGM16-DGY

Description
HellermannTyton NGM16-DGY Cable Gland
Request a Quote Datasheet
Description
HellermannTyton NGM16-DGY Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8829941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8829941
Cable Glands 8829941
HellermannTyton NGM16-DGY Cable Gland

HellermannTyton NGM16-DGY Cable Gland

Supplier's Site
Cable Gland, Nylon 6.6, 5Mm-10Mm, Gry; Thread Size Imperial Hellermanntyton - 70Y5809 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 5Mm-10Mm, Gry; Thread Size Imperial Hellermanntyton
70Y5809
Cable Gland, Nylon 6.6, 5Mm-10Mm, Gry; Thread Size Imperial Hellermanntyton 70Y5809
CABLE GLAND, NYLON 6.6, 5MM-10MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Dark Grey; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 5MM-10MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Dark Grey; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 8829941 70Y5809
Product Name Cable Glands Cable Gland, Nylon 6.6, 5Mm-10Mm, Gry; Thread Size Imperial Hellermanntyton
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polystyrene Cable Gland - 5202485 - Altech Corp.
Specs
Application Cable & Wire
Material Polystyrene
Mounting Size 1.38 to 1.57 inch (35 to 40 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details