HellermannTyton Nail Mount Cable Clamp, 8Mm, Pe, White; Cable Clamp / Clip Type Hellermanntyton NC810

Description
NAIL MOUNT CABLE CLAMP, 8MM, PE, WHITE; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:8mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:White; External Length:20mm; Height:10mm RoHS Compliant: Yes
Datasheet
Description
NAIL MOUNT CABLE CLAMP, 8MM, PE, WHITE; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:8mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:White; External Length:20mm; Height:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nail Mount Cable Clamp, 8Mm, Pe, White; Cable Clamp / Clip Type Hellermanntyton - 80Y1483 - Newark, An Avnet Company
Chicago, IL, United States
Nail Mount Cable Clamp, 8Mm, Pe, White; Cable Clamp / Clip Type Hellermanntyton
80Y1483
Nail Mount Cable Clamp, 8Mm, Pe, White; Cable Clamp / Clip Type Hellermanntyton 80Y1483
NAIL MOUNT CABLE CLAMP, 8MM, PE, WHITE; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:8mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:White; External Length:20mm; Height:10mm RoHS Compliant: Yes

NAIL MOUNT CABLE CLAMP, 8MM, PE, WHITE; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:8mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:White; External Length:20mm; Height:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 80Y1483
Product Name Nail Mount Cable Clamp, 8Mm, Pe, White; Cable Clamp / Clip Type Hellermanntyton
Type Nail Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details