HellermannTyton Wire Tie Guns and Accessories MK9SST

Description
Tool Gun For MBT Stainless Steel Cable Ties
Request a Quote Datasheet
Description
Tool Gun For MBT Stainless Steel Cable Ties
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Tie Guns and Accessories - 1436-1252-ND - DigiKey
Thief River Falls, MN, United States
Wire Tie Guns and Accessories
1436-1252-ND
Wire Tie Guns and Accessories 1436-1252-ND
Tool Gun For MBT Stainless Steel Cable Ties

Tool Gun For MBT Stainless Steel Cable Ties

Buy Now Datasheet
Tool, Cable Tie; Tensioner; 0.512
Fort Worth, TX, USA
Tool, Cable Tie; Tensioner; 0.512" tie W; Adjustable
70163684
Tool, Cable Tie; Tensioner; 0.512" tie W; Adjustable 70163684
Tool, Cable Tie; Tensioner; 0.512" tie W; Adjustable

Tool, Cable Tie; Tensioner; 0.512" tie W; Adjustable

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1436-1252-ND 70163684
Product Name Wire Tie Guns and Accessories Tool, Cable Tie; Tensioner; 0.512" tie W; Adjustable
Tool Type Cable Tie Gun; Gun
Unlock Full Specs
to access all available technical data

Similar Products

Positioner / Insert for Hand Crimp Tool - ZA1-921 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

8.50mm Pitch High-Reliability Connector - Kona

View Details
Tools - CRIMPIT F 16 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
1303G9 Crimp Locator for 1387G2 Pneumatic Tool - 1303G9 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Cable stripper - 206-1403 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers