HellermannTyton Cable Ties and Zip Ties MBT33S-S

Description
"Standard, Locking Silver 10.00"" (254.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 10.00"" (254.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MBT33S-S-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MBT33S-S-ND
Cable Ties and Zip Ties MBT33S-S-ND
"Standard, Locking Silver 10.00"" (254.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 10.00"" (254.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 838Mm; Cable Tie Material Hellermanntyton - 75Y1318 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 838Mm; Cable Tie Material Hellermanntyton
75Y1318
Cable Tie, Stainless Steel, 838Mm; Cable Tie Material Hellermanntyton 75Y1318
CABLE TIE, STAINLESS STEEL, 838MM; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 838MM; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MBT33S-S-ND 75Y1318
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 838Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details