HellermannTyton Base, Hw Clips, Pk50; Cable Clamp / Clip Type Hellermanntyton HWBASEA

Description
BASE, HW CLIPS, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:38mm; External Width:38mm; RoHS Compliant: Yes
Datasheet
Description
BASE, HW CLIPS, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:38mm; External Width:38mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Hw Clips, Pk50; Cable Clamp / Clip Type Hellermanntyton - 33P7030 - Newark, An Avnet Company
Chicago, IL, United States
Base, Hw Clips, Pk50; Cable Clamp / Clip Type Hellermanntyton
33P7030
Base, Hw Clips, Pk50; Cable Clamp / Clip Type Hellermanntyton 33P7030
BASE, HW CLIPS, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:38mm; External Width:38mm; RoHS Compliant: Yes

BASE, HW CLIPS, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:38mm; External Width:38mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 33P7030
Product Name Base, Hw Clips, Pk50; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers