HellermannTyton Braided, Pe/sncu, 50Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton HEGEMIP-HY50

Description
BRAIDED, PE/SNCU, 50MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes
Datasheet
Description
BRAIDED, PE/SNCU, 50MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided, Pe/sncu, 50Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton - 01AH2198 - Newark, An Avnet Company
Chicago, IL, United States
Braided, Pe/sncu, 50Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton
01AH2198
Braided, Pe/sncu, 50Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton 01AH2198
BRAIDED, PE/SNCU, 50MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes

BRAIDED, PE/SNCU, 50MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01AH2198
Product Name Braided, Pe/sncu, 50Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-05-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details