HellermannTyton Braided, Pe/sncu, 35Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton HEGEMIP-HY35

Description
BRAIDED, PE/SNCU, 35MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes
Datasheet
Description
BRAIDED, PE/SNCU, 35MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided, Pe/sncu, 35Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton - 01AH2196 - Newark, An Avnet Company
Chicago, IL, United States
Braided, Pe/sncu, 35Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton
01AH2196
Braided, Pe/sncu, 35Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton 01AH2196
BRAIDED, PE/SNCU, 35MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes

BRAIDED, PE/SNCU, 35MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01AH2196
Product Name Braided, Pe/sncu, 35Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details