HellermannTyton
shrink boot
HE-100-1
Description
ZETALOK SPRING 9.10mm OD
Request a Quote
Email Supplier
Description
ZETALOK SPRING 9.10mm OD
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
HE-100-1 |
|
Product Name
|
shrink boot |
|
Sleeving
|
Shrink Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
SAB BRÖCKSKES GmbH & Co. KG
Material
Rubber - Synthetic
Operating Temperature
-40 to 180 C (-40 to 356 F)
Diameter
0.2362 inch (6 mm)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Rubber - Synthetic
Operating Temperature
-70 to 121 C (-94 to 250 F)
View Details
Sleeving
Mesh / Braided Sleeving
Material
Stainless Steel
Length
0.6693 inch (17 mm)
View Details