HellermannTyton Cables, Wires Fiber Optic Cables - HDM321HIHSUVH4 HDM321HIHSUVH4

Description
Manufacturer: HellermannTyton Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055626-HDM321HIHSUV H4 Color: Black Length: 45.72 mm Material: Nylon, Polyamide Width: 24.384 mm Hole Diameter: 8.31 mm Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: HellermannTyton Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055626-HDM321HIHSUV H4 Color: Black Length: 45.72 mm Material: Nylon, Polyamide Width: 24.384 mm Hole Diameter: 8.31 mm Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - HDM321HIHSUVH4 - HDM321HIHSUVH4 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - HDM321HIHSUVH4
HDM321HIHSUVH4
Cables, Wires Fiber Optic Cables - HDM321HIHSUVH4 HDM321HIHSUVH4
Manufacturer: HellermannTyton Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055626-HDM321HIHSUV H4 Color: Black Length: 45.72 mm Material: Nylon, Polyamide Width: 24.384 mm Hole Diameter: 8.31 mm Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: HellermannTyton
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055626-HDM321HIHSUVH4
Color: Black
Length: 45.72 mm
Material: Nylon, Polyamide
Width: 24.384 mm
Hole Diameter: 8.31 mm
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number HDM321HIHSUVH4
Product Name Cables, Wires Fiber Optic Cables - HDM321HIHSUVH4
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 1862018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
View Details