HellermannTyton Cable P-Clip, Nylon 6.6, Natural, 5Mm; Cable Clamp / Clip Type Hellermanntyton H2P-N66-NA-M1

Description
CABLE P-CLIP, NYLON 6.6, NATURAL, 5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes
Datasheet
Description
CABLE P-CLIP, NYLON 6.6, NATURAL, 5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable P-Clip, Nylon 6.6, Natural, 5Mm; Cable Clamp / Clip Type Hellermanntyton - 99AC9262 - Newark, An Avnet Company
Chicago, IL, United States
Cable P-Clip, Nylon 6.6, Natural, 5Mm; Cable Clamp / Clip Type Hellermanntyton
99AC9262
Cable P-Clip, Nylon 6.6, Natural, 5Mm; Cable Clamp / Clip Type Hellermanntyton 99AC9262
CABLE P-CLIP, NYLON 6.6, NATURAL, 5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

CABLE P-CLIP, NYLON 6.6, NATURAL, 5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 99AC9262
Product Name Cable P-Clip, Nylon 6.6, Natural, 5Mm; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720846 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.236 inch (6 mm)
Material Nylon 66
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details