HellermannTyton Cable P-Clip, Nylon 6.6, Natural, 3.2Mm; Cable Clamp / Clip Type Hellermanntyton H1P-N66-NA-M1

Description
CABLE P-CLIP, NYLON 6.6, NATURAL, 3.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes
Datasheet
Description
CABLE P-CLIP, NYLON 6.6, NATURAL, 3.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable P-Clip, Nylon 6.6, Natural, 3.2Mm; Cable Clamp / Clip Type Hellermanntyton - 99AC9258 - Newark, An Avnet Company
Chicago, IL, United States
Cable P-Clip, Nylon 6.6, Natural, 3.2Mm; Cable Clamp / Clip Type Hellermanntyton
99AC9258
Cable P-Clip, Nylon 6.6, Natural, 3.2Mm; Cable Clamp / Clip Type Hellermanntyton 99AC9258
CABLE P-CLIP, NYLON 6.6, NATURAL, 3.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

CABLE P-CLIP, NYLON 6.6, NATURAL, 3.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 99AC9258
Product Name Cable P-Clip, Nylon 6.6, Natural, 3.2Mm; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers
Cable Clips & Clamps - 479572 - RS Components, Ltd.
Specs
Type Push Mount Clip; Wire Saddle; Saddle clip
Diameter 0.626 inch (15.9 mm)
Material Nylon 66
View Details