HellermannTyton Cable P-Clip, Nylon 6.6, Natural, 20.5Mm; Cable Clamp / Clip Type Hellermanntyton H12P-N66-NA-M1

Description
CABLE P-CLIP, NYLON 6.6, NATURAL, 20.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:20.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; RoHS Compliant: Yes
Datasheet
Description
CABLE P-CLIP, NYLON 6.6, NATURAL, 20.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:20.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable P-Clip, Nylon 6.6, Natural, 20.5Mm; Cable Clamp / Clip Type Hellermanntyton - 99AC9261 - Newark, An Avnet Company
Chicago, IL, United States
Cable P-Clip, Nylon 6.6, Natural, 20.5Mm; Cable Clamp / Clip Type Hellermanntyton
99AC9261
Cable P-Clip, Nylon 6.6, Natural, 20.5Mm; Cable Clamp / Clip Type Hellermanntyton 99AC9261
CABLE P-CLIP, NYLON 6.6, NATURAL, 20.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:20.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; RoHS Compliant: Yes

CABLE P-CLIP, NYLON 6.6, NATURAL, 20.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:20.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 99AC9261
Product Name Cable P-Clip, Nylon 6.6, Natural, 20.5Mm; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Zinc Plated Steel
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details