HellermannTyton Grip Tie Roll, 19.05Mm X 4.57M, Pa6/pe, White; Fastener Length Imperial Hellermanntyton GT.75X18010

Description
GRIP TIE ROLL, 19.05MM X 4.57M, PA6/PE, WHITE; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:White; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet
Description
GRIP TIE ROLL, 19.05MM X 4.57M, PA6/PE, WHITE; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:White; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grip Tie Roll, 19.05Mm X 4.57M, Pa6/pe, White; Fastener Length Imperial Hellermanntyton - 80Y1476 - Newark, An Avnet Company
Chicago, IL, United States
Grip Tie Roll, 19.05Mm X 4.57M, Pa6/pe, White; Fastener Length Imperial Hellermanntyton
80Y1476
Grip Tie Roll, 19.05Mm X 4.57M, Pa6/pe, White; Fastener Length Imperial Hellermanntyton 80Y1476
GRIP TIE ROLL, 19.05MM X 4.57M, PA6/PE, WHITE; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:White; Cable Bundle Diameter Max:- RoHS Compliant: Yes

GRIP TIE ROLL, 19.05MM X 4.57M, PA6/PE, WHITE; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:White; Cable Bundle Diameter Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 80Y1476
Product Name Grip Tie Roll, 19.05Mm X 4.57M, Pa6/pe, White; Fastener Length Imperial Hellermanntyton
Type Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details