HellermannTyton Grip Tie, 19.05Mm X 381Mm, Pa6/pe, Red; Fastener Length Imperial Hellermanntyton GT.75X152C2

Description
GRIP TIE, 19.05MM X 381MM, PA6/PE, RED; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Red; Cable Bundle Diameter Max:98.552mm RoHS Compliant: Yes
Datasheet
Description
GRIP TIE, 19.05MM X 381MM, PA6/PE, RED; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Red; Cable Bundle Diameter Max:98.552mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grip Tie, 19.05Mm X 381Mm, Pa6/pe, Red; Fastener Length Imperial Hellermanntyton - 75Y1027 - Newark, An Avnet Company
Chicago, IL, United States
Grip Tie, 19.05Mm X 381Mm, Pa6/pe, Red; Fastener Length Imperial Hellermanntyton
75Y1027
Grip Tie, 19.05Mm X 381Mm, Pa6/pe, Red; Fastener Length Imperial Hellermanntyton 75Y1027
GRIP TIE, 19.05MM X 381MM, PA6/PE, RED; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Red; Cable Bundle Diameter Max:98.552mm RoHS Compliant: Yes

GRIP TIE, 19.05MM X 381MM, PA6/PE, RED; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Red; Cable Bundle Diameter Max:98.552mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 75Y1027
Product Name Grip Tie, 19.05Mm X 381Mm, Pa6/pe, Red; Fastener Length Imperial Hellermanntyton
Type Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 25 mm (0.9843 inches)
View Details
914-2720: LARGE S HOOK - 8-02062-56571-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details