HellermannTyton Grip Tie, 12.7Mm X 152.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton GT.50X66P2

Description
GRIP TIE, 12.7MM X 152.4MM, PA6/PE, BLUE; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Blue; Cable Bundle Diameter Max:25.4mm RoHS Compliant: Yes
Description
GRIP TIE, 12.7MM X 152.4MM, PA6/PE, BLUE; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Blue; Cable Bundle Diameter Max:25.4mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Grip Tie, measuring 12.7 mm x 152.4 mm, is constructed from a combination of Polyamide 6 (PA6) and Polyethylene (PE), and is available in blue. This fastening device features a hook and loop design that allows for quick release, making it suitable for repetitive access to cables and wires. It can be opened and closed multiple times without failure, providing versatility for various applications, including network installations and bundling power cords. The maximum bundle diameter is 25.4 mm, and the product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Grip Tie, measuring 12.7 mm x 152.4 mm, is constructed from a combination of Polyamide 6 (PA6) and Polyethylene (PE), and is available in blue. This fastening device features a hook and loop design that allows for quick release, making it suitable for repetitive access to cables and wires. It can be opened and closed multiple times without failure, providing versatility for various applications, including network installations and bundling power cords. The maximum bundle diameter is 25.4 mm, and the product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Grip Tie, 12.7Mm X 152.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton - 75Y1009 - Newark, An Avnet Company
Chicago, IL, United States
Grip Tie, 12.7Mm X 152.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton
75Y1009
Grip Tie, 12.7Mm X 152.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton 75Y1009
GRIP TIE, 12.7MM X 152.4MM, PA6/PE, BLUE; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Blue; Cable Bundle Diameter Max:25.4mm RoHS Compliant: Yes

GRIP TIE, 12.7MM X 152.4MM, PA6/PE, BLUE; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Blue; Cable Bundle Diameter Max:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 75Y1009
Product Name Grip Tie, 12.7Mm X 152.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton
Type Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-7431: GATE HOOK AND EYES - 8-02062-52288-5 - Hardware House, LLC
Specs
Type Hook Fastener
View Details