HellermannTyton Grip Tie, 12.7Mm X 152.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton GT.50X66C2

Description
GRIP TIE, 12.7MM X 152.4MM, PA6/PE, BLUE; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Blue; Cable Bundle Diameter Max:25.4mm RoHS Compliant: Yes
Datasheet
Description
GRIP TIE, 12.7MM X 152.4MM, PA6/PE, BLUE; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Blue; Cable Bundle Diameter Max:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grip Tie, 12.7Mm X 152.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton - 75Y1008 - Newark, An Avnet Company
Chicago, IL, United States
Grip Tie, 12.7Mm X 152.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton
75Y1008
Grip Tie, 12.7Mm X 152.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton 75Y1008
GRIP TIE, 12.7MM X 152.4MM, PA6/PE, BLUE; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Blue; Cable Bundle Diameter Max:25.4mm RoHS Compliant: Yes

GRIP TIE, 12.7MM X 152.4MM, PA6/PE, BLUE; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Blue; Cable Bundle Diameter Max:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 75Y1008
Product Name Grip Tie, 12.7Mm X 152.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton
Type Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
914-0138: SMALL S HOOKS - 8-02062-53046-0 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details