HellermannTyton Grip Tie, 12.7Mm X 279.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton GT.50X116P2

Description
GRIP TIE, 12.7MM X 279.4MM, PA6/PE, BLUE; Fastener Length - Imperial:11"; Fastener Length - Metric:279.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Blue; Cable Bundle Diameter Max:66.8mm RoHS Compliant: Yes
Datasheet
Description
GRIP TIE, 12.7MM X 279.4MM, PA6/PE, BLUE; Fastener Length - Imperial:11"; Fastener Length - Metric:279.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Blue; Cable Bundle Diameter Max:66.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grip Tie, 12.7Mm X 279.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton - 75Y0993 - Newark, An Avnet Company
Chicago, IL, United States
Grip Tie, 12.7Mm X 279.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton
75Y0993
Grip Tie, 12.7Mm X 279.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton 75Y0993
GRIP TIE, 12.7MM X 279.4MM, PA6/PE, BLUE; Fastener Length - Imperial:11"; Fastener Length - Metric:279.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Blue; Cable Bundle Diameter Max:66.8mm RoHS Compliant: Yes

GRIP TIE, 12.7MM X 279.4MM, PA6/PE, BLUE; Fastener Length - Imperial:11"; Fastener Length - Metric:279.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Blue; Cable Bundle Diameter Max:66.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 75Y0993
Product Name Grip Tie, 12.7Mm X 279.4Mm, Pa6/pe, Blue; Fastener Length Imperial Hellermanntyton
Type Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
914-0138: SMALL S HOOKS - 8-02062-53046-0 - Hardware House, LLC
Specs
Type Hook Fastener
View Details