HellermannTyton Bushings, Grommets FPG

Description
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1436-1224-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1436-1224-ND
Bushings, Grommets 1436-1224-ND
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural

Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet Strip, Pe, Natural; Grommet Type Hellermanntyton - 75Y0873 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Pe, Natural; Grommet Type Hellermanntyton
75Y0873
Grommet Strip, Pe, Natural; Grommet Type Hellermanntyton 75Y0873
GROMMET STRIP, PE, NATURAL; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:9.7mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

GROMMET STRIP, PE, NATURAL; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:9.7mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 1436-1224-ND 75Y0873
Product Name Bushings, Grommets Grommet Strip, Pe, Natural; Grommet Type Hellermanntyton
Material Plastic; Polyethylene (PE), Halogen Free Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details