HellermannTyton Keystone Faceplates, Frames FPDUAL-W

Description
2 Port Faceplate White Single Gang
Request a Quote
Description
2 Port Faceplate White Single Gang
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HellermannTyton standard single gang 2 port faceplate is designed for use with modular jacks and multimedia modules, accommodating various applications including voice, coax, audio, video, and fiber. Made from Acrylonitrile Butadiene Styrene (ABS 94V-0), this faceplate features a smooth finish and a flush mount design for quick and easy installations. It is available in a white color and comes packaged individually. The faceplate allows for easy configuration, enabling additions, deletions, or changes to connections as needed.

Datasheet Summary
Powered by GS/AI

The HellermannTyton standard single gang 2 port faceplate is designed for use with modular jacks and multimedia modules, accommodating various applications including voice, coax, audio, video, and fiber. Made from Acrylonitrile Butadiene Styrene (ABS 94V-0), this faceplate features a smooth finish and a flush mount design for quick and easy installations. It is available in a white color and comes packaged individually. The faceplate allows for easy configuration, enabling additions, deletions, or changes to connections as needed.

Suppliers

Company
Product
Description
Supplier Links
Keystone Faceplates, Frames - FPDUAL-W-ND - DigiKey
Thief River Falls, MN, United States
Keystone Faceplates, Frames
FPDUAL-W-ND
Keystone Faceplates, Frames FPDUAL-W-ND
2 Port Faceplate White Single Gang

2 Port Faceplate White Single Gang

Buy Now Datasheet
Faceplate, 2Port, Abs, White; Accessory Type Hellermanntyton - 75Y0866 - Newark, An Avnet Company
Chicago, IL, United States
Faceplate, 2Port, Abs, White; Accessory Type Hellermanntyton
75Y0866
Faceplate, 2Port, Abs, White; Accessory Type Hellermanntyton 75Y0866
FACEPLATE, 2PORT, ABS, WHITE; Accessory Type:Faceplate; For Use With:Hellermanntyton Modular Jacks; No. of Module Spaces:2; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

FACEPLATE, 2PORT, ABS, WHITE; Accessory Type:Faceplate; For Use With:Hellermanntyton Modular Jacks; No. of Module Spaces:2; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FPDUAL-W-ND 75Y0866
Product Name Keystone Faceplates, Frames Faceplate, 2Port, Abs, White; Accessory Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products