HellermannTyton Bushings, Grommets FPAA

Description
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - FPAA-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
FPAA-ND
Bushings, Grommets FPAA-ND
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural

Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number FPAA-ND
Product Name Bushings, Grommets
Material Plastic; Polyethylene (PE), Halogen Free
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V60/DBE - V60/DBE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details