HellermannTyton Electronic Connector FP106MF2-FW

Description
MOD FRAME SNGL GANG 2PORT WHITE Product overview: FP106MF2-FW from HellermannTyton is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Keystone Faceplates, Frames. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 427-FP106MF2-FW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOD FRAME SNGL GANG 2PORT WHITE Product overview: FP106MF2-FW from HellermannTyton is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Keystone Faceplates, Frames. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 427-FP106MF2-FW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
427-FP106MF2-FW
Electronic Connector 427-FP106MF2-FW
MOD FRAME SNGL GANG 2PORT WHITE Product overview: FP106MF2-FW from HellermannTyton is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Keystone Faceplates, Frames. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 427-FP106MF2-FW can be used for catalog matching and distributor lookup.

MOD FRAME SNGL GANG 2PORT WHITE Product overview: FP106MF2-FW from HellermannTyton is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Keystone Faceplates, Frames. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 427-FP106MF2-FW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Keystone - Faceplates, Frames - FP106MF2-FW - 1039471-FP106MF2-FW - Win Source Electronics
Laguna Hills, CA, United States
Keystone - Faceplates, Frames - FP106MF2-FW
1039471-FP106MF2-FW
Keystone - Faceplates, Frames - FP106MF2-FW 1039471-FP106MF2-FW
Manufacturer: HellermannTyton Win Source Part Number: 1039471-FP106MF2-FW Type: Module Frame (106 Duplex) Color: White, Off For Use With/Related Products: Modular Jacks Material Flammability Rating: UL94 V-0 Number of Ports: 2 Style: Single Gang Material: Acrylonitrile Butadiene Styrene (ABS) Port Direction: Straight Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: HellermannTyton
Win Source Part Number: 1039471-FP106MF2-FW
Type: Module Frame (106 Duplex)
Color: White, Off
For Use With/Related Products: Modular Jacks
Material Flammability Rating: UL94 V-0
Number of Ports: 2
Style: Single Gang
Material: Acrylonitrile Butadiene Styrene (ABS)
Port Direction: Straight
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 427-FP106MF2-FW 1039471-FP106MF2-FW
Product Name Electronic Connector Keystone - Faceplates, Frames - FP106MF2-FW
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details