HellermannTyton Bushings, Grommets FHB

Description
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - FHB-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
FHB-ND
Bushings, Grommets FHB-ND
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural

Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number FHB-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA6), Nylon 6, Halogen Free
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (CHROME/MATTE BLACK) - LS-50S-S-BL - LS-50S-S-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details