HellermannTyton Boxes FEWM24

Description
"Box Metal, Steel Black Hinged Door, Lid 15.000"" L x 3.500"" W (381.00mm x 88.90mm) X 15.630"" (397.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Black Hinged Door, Lid 15.000"" L x 3.500"" W (381.00mm x 88.90mm) X 15.630"" (397.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - FEWM24-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Black Hinged Door, Lid 15.000"" L x 3.500"" W (381.00mm x 88.90mm) X 15.630"" (397.00mm)"

"Box Metal, Steel Black Hinged Door, Lid 15.000"" L x 3.500"" W (381.00mm x 88.90mm) X 15.630"" (397.00mm)"

Buy Now Datasheet
Wall Mount Fiber Enclosure, Ss, Black; Enclosure Type Hellermanntyton - 75Y0829 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Fiber Enclosure, Ss, Black; Enclosure Type Hellermanntyton
75Y0829
Wall Mount Fiber Enclosure, Ss, Black; Enclosure Type Hellermanntyton 75Y0829
WALL MOUNT FIBER ENCLOSURE, SS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:397mm; External Width - Metric:381mm; External Depth - Metric:94mm; IP Rating:-; Body Color:Black

WALL MOUNT FIBER ENCLOSURE, SS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:397mm; External Width - Metric:381mm; External Depth - Metric:94mm; IP Rating:-; Body Color:Black

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
FEWM24
Racks & Rack Cabinets FEWM24
Racks & Rack Cabinets 24 PORT FIBER WALL MOUNT ENCL

Racks & Rack Cabinets 24 PORT FIBER WALL MOUNT ENCL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number FEWM24-ND 75Y0829 FEWM24
Product Name Boxes Wall Mount Fiber Enclosure, Ss, Black; Enclosure Type Hellermanntyton Racks & Rack Cabinets
Type Junction Box
Material Steel Steel - Stainless; Stainless Steel
Mounting Type Wall Mount
Features Hinged Cover; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 - 70016748 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.73 inch (43.99 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details