HellermannTyton Boxes FEWM12

Description
"Box Metal, Steel Black Hinged Door, Lid 13.000"" L x 2.098"" W (330.20mm x 53.29mm) X 15.630"" (397.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Black Hinged Door, Lid 13.000"" L x 2.098"" W (330.20mm x 53.29mm) X 15.630"" (397.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - FEWM12-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Black Hinged Door, Lid 13.000"" L x 2.098"" W (330.20mm x 53.29mm) X 15.630"" (397.00mm)"

"Box Metal, Steel Black Hinged Door, Lid 13.000"" L x 2.098"" W (330.20mm x 53.29mm) X 15.630"" (397.00mm)"

Buy Now Datasheet
Wall Mount Fiber Enclosure, Ss, Black; Enclosure Type Hellermanntyton - 75Y0828 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Fiber Enclosure, Ss, Black; Enclosure Type Hellermanntyton
75Y0828
Wall Mount Fiber Enclosure, Ss, Black; Enclosure Type Hellermanntyton 75Y0828
WALL MOUNT FIBER ENCLOSURE, SS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:397mm; External Width - Metric:330.2mm; External Depth - Metric:94mm; IP Rating:-; Body Color:Black

WALL MOUNT FIBER ENCLOSURE, SS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:397mm; External Width - Metric:330.2mm; External Depth - Metric:94mm; IP Rating:-; Body Color:Black

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
FEWM12
Racks & Rack Cabinets FEWM12
Racks & Rack Cabinets 12 PORT FIBER WALL MOUNT ENCL

Racks & Rack Cabinets 12 PORT FIBER WALL MOUNT ENCL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number FEWM12-ND 75Y0828 FEWM12
Product Name Boxes Wall Mount Fiber Enclosure, Ss, Black; Enclosure Type Hellermanntyton Racks & Rack Cabinets
Type Junction Box
Material Steel Steel - Stainless; Stainless Steel
Mounting Type Wall Mount
Features Hinged Cover; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832157 - RS Components, Ltd.
Specs
Length 9.92 inch (252 mm)
Width 6.38 inch (162 mm)
Depth 4.72 inch (120 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 111-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers