HellermannTyton 12 Fiber Fusion Splice Tray, 7 X 4; Rack U Height Hellermanntyton FEST12

Description
12 FIBER FUSION SPLICE TRAY, 7" X 4"; Rack U Height:-; External Width - Metric:177.8mm; External Depth - Metric:101.6mm; For Use With:Cable Splicing; External Width - Imperial:7"; External Depth - Imperial:4"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
12 FIBER FUSION SPLICE TRAY, 7" X 4"; Rack U Height:-; External Width - Metric:177.8mm; External Depth - Metric:101.6mm; For Use With:Cable Splicing; External Width - Imperial:7"; External Depth - Imperial:4"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Fiber Fusion Splice Tray, 7 X 4; Rack U Height Hellermanntyton - 75Y0826 - Newark, An Avnet Company
Chicago, IL, United States
12 Fiber Fusion Splice Tray, 7 X 4; Rack U Height Hellermanntyton
75Y0826
12 Fiber Fusion Splice Tray, 7 X 4; Rack U Height Hellermanntyton 75Y0826
12 FIBER FUSION SPLICE TRAY, 7" X 4"; Rack U Height:-; External Width - Metric:177.8mm; External Depth - Metric:101.6mm; For Use With:Cable Splicing; External Width - Imperial:7"; External Depth - Imperial:4"; Product Range:- RoHS Compliant: Yes

12 FIBER FUSION SPLICE TRAY, 7" X 4"; Rack U Height:-; External Width - Metric:177.8mm; External Depth - Metric:101.6mm; For Use With:Cable Splicing; External Width - Imperial:7"; External Depth - Imperial:4"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 75Y0826
Product Name 12 Fiber Fusion Splice Tray, 7 X 4; Rack U Height Hellermanntyton
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Shelving with drawers - R5SHC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details