HellermannTyton Cables, Wires Management Fiber Optic Cables - FESS2060 FESS2060

Description
Manufacturer: HellermannTyton Win Source Part Number: 1102079-FESS2060 Type: Splice Sleeve Features: Heat Shrinkable Specifications: 60.00mm Length Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: HellermannTyton Win Source Part Number: 1102079-FESS2060 Type: Splice Sleeve Features: Heat Shrinkable Specifications: 60.00mm Length Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires Management Fiber Optic Cables - FESS2060
1102079-FESS2060
Cables, Wires Management Fiber Optic Cables - FESS2060 1102079-FESS2060
Manufacturer: HellermannTyton Win Source Part Number: 1102079-FESS2060 Type: Splice Sleeve Features: Heat Shrinkable Specifications: 60.00mm Length Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: HellermannTyton
Win Source Part Number: 1102079-FESS2060
Type: Splice Sleeve
Features: Heat Shrinkable
Specifications: 60.00mm Length
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1102079-FESS2060
Product Name Cables, Wires Management Fiber Optic Cables - FESS2060
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-6122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
IO/ CABLE USB 3 FT - MUSB-CBL-3+ - Mini-Circuits
Specs
Product Type Serial; USB
View Details