HellermannTyton Cable Assembly FC140

Description
CBL CLIP U-TYPE BLACK FASTENER Product overview: FC140 from HellermannTyton is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-FC140 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL CLIP U-TYPE BLACK FASTENER Product overview: FC140 from HellermannTyton is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-FC140 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 490-FC140 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-FC140
Cable Assembly 490-FC140
CBL CLIP U-TYPE BLACK FASTENER Product overview: FC140 from HellermannTyton is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-FC140 can be used for catalog matching and distributor lookup.

CBL CLIP U-TYPE BLACK FASTENER Product overview: FC140 from HellermannTyton is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-FC140 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Supports and Fasteners - FC140
918951-FC140
Cable Supports and Fasteners - FC140 918951-FC140
Manufacturer: HellermannTyton Win Source Part Number: 918951-FC140 Series: NC Features: Cable Clip, U-Type Black Fastener 0.551" (14.00mm) Package: Bulk Mounting: Fastener Part Status: Obsolete Categories: Cables ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Other Part Number: 089306015246, 148-00017, 89306015246, FC14

Manufacturer: HellermannTyton
Win Source Part Number: 918951-FC140
Series: NC
Features: Cable Clip, U-Type Black Fastener 0.551" (14.00mm)
Package: Bulk
Mounting: Fastener
Part Status: Obsolete
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Other Part Number: 089306015246, 148-00017, 89306015246, FC14

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 490-FC140 918951-FC140
Product Name Cable Assembly Cable Supports and Fasteners - FC140
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers