HellermannTyton Tape ETST666

Description
"Electrical Tape Adhesive Blue 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"
Request a Quote Datasheet
Description
"Electrical Tape Adhesive Blue 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 1436-1007-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Adhesive Blue 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"

"Electrical Tape Adhesive Blue 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"

Buy Now Datasheet
Adhesive Tapes - ETST666 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
ETST666
Adhesive Tapes ETST666
Electrical Tape, .75 x 66' Roll, 7.0 mi

Electrical Tape, .75 x 66' Roll, 7.0 mi

Buy Now
Elect Tape, Pvc, Blue, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton - 75Y0707 - Newark, An Avnet Company
Chicago, IL, United States
Elect Tape, Pvc, Blue, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton
75Y0707
Elect Tape, Pvc, Blue, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton 75Y0707
ELECT TAPE, PVC, BLUE, 20.12M X 19.05MM; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Blue; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: No

ELECT TAPE, PVC, BLUE, 20.12M X 19.05MM; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Blue; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Industrial Tapes
Product Number 1436-1007-ND ETST666 75Y0707
Product Name Tape Adhesive Tapes Elect Tape, Pvc, Blue, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton
Type Cable; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
7mil Vinyl Electrical Tape - 602 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Thickness 0.0070 inches (0.1778 mm)
Peel 1 lbs/in (1.75 N/cm)
View Details
Electrical Tapes - 1347340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Glass cloth
View Details