HellermannTyton Adhesive Tapes ETST665

Description
Electrical Tape, .75 x 66' Roll, 7.0 mi
Request a Quote Datasheet
Description
Electrical Tape, .75 x 66' Roll, 7.0 mi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - ETST665 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
ETST665
Adhesive Tapes ETST665
Electrical Tape, .75 x 66' Roll, 7.0 mi

Electrical Tape, .75 x 66' Roll, 7.0 mi

Buy Now
Tape - 1436-1006-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Adhesive Green 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"

"Electrical Tape Adhesive Green 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"

Buy Now Datasheet
Elect Tape, Pvc, Grn, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton - 75Y0706 - Newark, An Avnet Company
Chicago, IL, United States
Elect Tape, Pvc, Grn, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton
75Y0706
Elect Tape, Pvc, Grn, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton 75Y0706
ELECT TAPE, PVC, GRN, 20.12M X 19.05MM; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Green; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: No

ELECT TAPE, PVC, GRN, 20.12M X 19.05MM; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Green; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Industrial Tapes
Product Number ETST665 1436-1006-ND 75Y0706
Product Name Adhesive Tapes Tape Elect Tape, Pvc, Grn, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton
Type Cable; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
View Details
Electrical Tapes - 603179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Polyimide; Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details