HellermannTyton Tape ETST664

Description
"Electrical Tape Adhesive Yellow 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"
Request a Quote Datasheet
Description
"Electrical Tape Adhesive Yellow 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 1436-1005-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Adhesive Yellow 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"

"Electrical Tape Adhesive Yellow 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"

Buy Now Datasheet
Adhesive Tapes - ETST664 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
ETST664
Adhesive Tapes ETST664
Electrical Tape, .75 x 66' Roll, 7.0 mi

Electrical Tape, .75 x 66' Roll, 7.0 mi

Buy Now
Elect Tape, Pvc, Yel, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton - 75Y0705 - Newark, An Avnet Company
Chicago, IL, United States
Elect Tape, Pvc, Yel, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton
75Y0705
Elect Tape, Pvc, Yel, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton 75Y0705
ELECT TAPE, PVC, YEL, 20.12M X 19.05MM; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Yellow; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: No

ELECT TAPE, PVC, YEL, 20.12M X 19.05MM; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Yellow; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Industrial Tapes
Product Number 1436-1005-ND ETST664 75Y0705
Product Name Tape Adhesive Tapes Elect Tape, Pvc, Yel, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton
Type Cable; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
7Mil PVC Electrical Tape - ELE&WH 4180 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Polyvinyl Chloride; Plastic / Polymer
Adhesive PVC - Polyvinylchloride
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details