HellermannTyton Tape ETST662

Description
"Electrical Tape Adhesive Red 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"
Request a Quote Datasheet
Description
"Electrical Tape Adhesive Red 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 1436-1004-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Adhesive Red 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"

"Electrical Tape Adhesive Red 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"

Buy Now Datasheet
Adhesive Tapes - ETST662 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
ETST662
Adhesive Tapes ETST662
Electrical Tape, .75 x 66' Roll, 7.0 mi

Electrical Tape, .75 x 66' Roll, 7.0 mi

Buy Now
Elect Tape, Pvc, Red, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton - 75Y0703 - Newark, An Avnet Company
Chicago, IL, United States
Elect Tape, Pvc, Red, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton
75Y0703
Elect Tape, Pvc, Red, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton 75Y0703
ELECT TAPE, PVC, RED, 20.12M X 19.05MM; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: No

ELECT TAPE, PVC, RED, 20.12M X 19.05MM; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Industrial Tapes
Product Number 1436-1004-ND ETST662 75Y0703
Product Name Tape Adhesive Tapes Elect Tape, Pvc, Red, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton
Type Cable; Electrical
Unlock Full Specs
to access all available technical data