HellermannTyton Adhesive Tapes ETST6610

Description
Electrical Tape, .75 x 66' Roll, 7.0 mi
Request a Quote Datasheet
Description
Electrical Tape, .75 x 66' Roll, 7.0 mi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - ETST6610 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
ETST6610
Adhesive Tapes ETST6610
Electrical Tape, .75 x 66' Roll, 7.0 mi

Electrical Tape, .75 x 66' Roll, 7.0 mi

Buy Now
Tape - 1436-1003-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Adhesive White 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"

"Electrical Tape Adhesive White 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"

Buy Now Datasheet
Elect Tape, Pvc, Wht, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton - 75Y0702 - Newark, An Avnet Company
Chicago, IL, United States
Elect Tape, Pvc, Wht, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton
75Y0702
Elect Tape, Pvc, Wht, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton 75Y0702
ELECT TAPE, PVC, WHT, 20.12M X 19.05MM; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: No

ELECT TAPE, PVC, WHT, 20.12M X 19.05MM; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Industrial Tapes
Product Number ETST6610 1436-1003-ND 75Y0702
Product Name Adhesive Tapes Tape Elect Tape, Pvc, Wht, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton
Type Cable; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrically Conductive Single Sided Tape - 3304BC-S - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Single
Adhesive Copper
Thickness 0.0018 inches (0.0450 mm)
View Details
ESD Tapes - 8772485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Brown
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
View Details