Electrical Tape, .75 x 66' Roll, 7.0 mi
"Electrical Tape Adhesive Black 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds"
ELECT TAPE, PVC, BLK, 20.12M X 19.05MM; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable and Electrical Tapes | Cable and Electrical Tapes | Industrial Tapes |
| Product Number | ET660 | 1436-1002-ND | 75Y0710 |
| Product Name | Adhesive Tapes | Tape | Elect Tape, Pvc, Blk, 20.12M X 19.05Mm; Tape Backing Material Hellermanntyton |
| Type | Cable; Electrical |