"Electrical Tape Adhesive Black 0.75"" (19.05mm) 3/4"" X 32.8' (10.0m) 10.9 yds"
Electrical Tape, .75 x 33' Roll, 7.0 mi
ELECTRICAL TAPE, PVC, BLK, 10M X 19.05MM; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:33ft; Roll Length - Metric:10m; Tape Width - Imperial:0.75" RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes |
| Product Number | 1436-1001-ND | ET330 | 75Y0709 |
| Product Name | Tape | Adhesive Tapes | Electrical Tape, Pvc, Blk, 10M X 19.05Mm; Tape Backing Material Hellermanntyton |
| Type | Cable; Electrical |