HellermannTyton Junction Boxes EL322

Description
HellermannTyton EL322 Junction Box
Request a Quote
Description
HellermannTyton EL322 Junction Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Boxes - 2517670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Junction Boxes
2517670
Junction Boxes 2517670
HellermannTyton EL322 Junction Box

HellermannTyton EL322 Junction Box

Supplier's Site
Junction Box, Square, Ip67,328X239X129Mm Rohs Compliant Hellermanntyton - 13AJ0396 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Square, Ip67,328X239X129Mm Rohs Compliant Hellermanntyton
13AJ0396
Junction Box, Square, Ip67,328X239X129Mm Rohs Compliant Hellermanntyton 13AJ0396
JUNCTION BOX, SQUARE, IP67,328X239X129MM ROHS COMPLIANT: NA

JUNCTION BOX, SQUARE, IP67,328X239X129MM ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2517670 13AJ0396
Product Name Junction Boxes Junction Box, Square, Ip67,328X239X129Mm Rohs Compliant Hellermanntyton
Type Junction Box
Length 12.91 inch (328 mm)
Width 5.08 inch (129 mm)
Depth 9.41 inch (239 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2832113 - RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Width 2.36 inch (60 mm)
Depth 1.18 inch (30 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
AL Series Enclosures - 151-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.83 inch (199 mm)
View Details
2 suppliers